79997 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
79997
Description
PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
79997
PHILLIPS TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- PHILLIPS TYPE
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- .19 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
- FINISH/COATING YELLOW ZINC FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79997 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details