Minerallac Company Wood Screw - Non Metric 79972

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4-1/2 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER UNF-2A THREAD SERIES 14 TPI SCREW TYPE DRYWALL POINT TYPE SHARP BIT SIZE #2 HEAD DIAMETER 0.349 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4-1/2 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER UNF-2A THREAD SERIES 14 TPI SCREW TYPE DRYWALL POINT TYPE SHARP BIT SIZE #2 HEAD DIAMETER 0.349 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79972 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79972
Wood Screw - Non Metric 79972
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4-1/2 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER UNF-2A THREAD SERIES 14 TPI SCREW TYPE DRYWALL POINT TYPE SHARP BIT SIZE #2 HEAD DIAMETER 0.349 INCH PACKAGING QUANTITY 100 PER BOX
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 4-1/2 INCH
  • 0.03 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • 14 TPI
  • SCREW TYPE DRYWALL
  • POINT TYPE SHARP
  • BIT SIZE #2
  • HEAD DIAMETER 0.349 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79972
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41847 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details