Minerallac Company Wood Screw - Non Metric 79964

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 14 TPI BIT SIZE #2 HEAD DIAMETER 0.0349 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 14 TPI BIT SIZE #2 HEAD DIAMETER 0.0349 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79964 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79964
Wood Screw - Non Metric 79964
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 4 INCH 0.03 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 14 TPI BIT SIZE #2 HEAD DIAMETER 0.0349 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 4 INCH
  • 0.03 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 14 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.0349 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79964
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 44013 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM1436-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details