Minerallac Company Wood Screw - Non Metric 79851-6

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 150 PER JAR
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 150 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79851-6 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79851-6
Wood Screw - Non Metric 79851-6
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 150 PER JAR
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 0.03 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.331 INCH
  • HEAD COLOR YELLOW
  • PACKAGING QUANTITY 150 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79851-6
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M4 X 0.7 Thread, 8mm Shoulder Dia, 16mm Shoulder Length, 303 Stainless Steel - A 9X15M0416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details