Minerallac Company Self Drilling Screw - Non Metric 79845

Description
#8-15 2-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD HEIGHT 0.03 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 2-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD HEIGHT 0.03 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79845 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79845
Self Drilling Screw - Non Metric 79845
#8-15 2-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE #2 HEAD HEIGHT 0.03 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 2-5/8 INCH LENGTH
  • STEEL MATERIAL
  • BUGLE HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH BLACK PHOSPHATE
  • BIT SIZE #2
  • HEAD HEIGHT 0.03 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79845
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Bugle
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 2539497 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
Socket Screws - 1247206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details