79843-6 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
79843-6
Description
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 250 PER JAR
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 250 PER JAR
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
79843-6
FLAT PHILLIPS TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 250 PER JAR
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 250 PER JAR
- FINISH/COATING YELLOW ZINC FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79843-6 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details