Minerallac Company Wood Screw - Non Metric 79841

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79841 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79841
Wood Screw - Non Metric 79841
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2-1/2 INCH 0.03 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.339 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 2-1/2 INCH
  • 0.03 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.339 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79841
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41873 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Thumb Screw - 164-TSCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Material Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details