BUGLE PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
8 TO 10 TPI
BIT SIZE #2
HEAD DIAMETER 0.331 INCH
HEAD COLOR YELLOW
PACKAGING QUANTITY 350 PER JAR
Minerallac Company
Done
Datasheet
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
8 TO 10 TPI
BIT SIZE #2
HEAD DIAMETER 0.331 INCH
HEAD COLOR YELLOW
PACKAGING QUANTITY 350 PER JAR
BUGLE PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
8 TO 10 TPI
BIT SIZE #2
HEAD DIAMETER 0.331 INCH
HEAD COLOR YELLOW
PACKAGING QUANTITY 350 PER JAR