Minerallac Company Wood Screw - Non Metric 79632

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79632 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79632
Wood Screw - Non Metric 79632
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 2 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 2 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.0331 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79632
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41880 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM3730-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details