Minerallac Company Self Drilling Screw - Non Metric 79630

Description
#6-18 1-7/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H HEAD COLOR BLACK
Datasheet
Description
#6-18 1-7/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H HEAD COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79630 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79630
Self Drilling Screw - Non Metric 79630
#6-18 1-7/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H HEAD COLOR BLACK
  • #6-18
  • 1-7/8 INCH LENGTH
  • STEEL MATERIAL
  • BUGLE HEAD
  • PHILLIPS DRIVE
  • #1 DRILL POINT SIZE
  • FINISH BLACK PHOSPHATE
  • HEAD SIZE 0.331 INCH DIA X 0.026 INCH H
  • HEAD COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79630
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Bugle
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details