Minerallac Company Wood Screw - Non Metric 79629

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79629 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79629
Wood Screw - Non Metric 79629
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.331 INCH
  • HEAD COLOR YELLOW
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79629
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wood Screws - 1443472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Adjustable Type D - T199 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Other Size Specs 1-3/16
View Details
Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Sheet Metal Screw - HM1177-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
2 suppliers