Minerallac Company Wood Screw - Non Metric 79629-6

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79629-6 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79629-6
Wood Screw - Non Metric 79629-6
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 500 PER JAR
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-5/8 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.331 INCH
  • HEAD COLOR YELLOW
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79629-6
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43985 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details