Minerallac Company Self Drilling Screw - Non Metric 79627

Description
#6-18 BSD 1-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE 2 INCH HEAD SIZE 0.026 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#6-18 BSD 1-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE 2 INCH HEAD SIZE 0.026 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79627 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79627
Self Drilling Screw - Non Metric 79627
#6-18 BSD 1-5/8 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #1 DRILL POINT SIZE FINISH BLACK PHOSPHATE BIT SIZE 2 INCH HEAD SIZE 0.026 INCH H HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #6-18
  • BSD
  • 1-5/8 INCH LENGTH
  • STEEL MATERIAL
  • BUGLE HEAD
  • PHILLIPS DRIVE
  • #1 DRILL POINT SIZE
  • FINISH BLACK PHOSPHATE
  • BIT SIZE 2 INCH
  • HEAD SIZE 0.026 INCH H
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79627
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Bugle
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41877 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Machine Screw - 164-SCREW1224-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details