Minerallac Company Wood Screw - Non Metric 79626

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79626 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79626
Wood Screw - Non Metric 79626
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-5/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 1-5/8 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.0331 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79626
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41856 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details