Minerallac Company Wood Screw - Non Metric 79625-6

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/4 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/4 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79625-6 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79625-6
Wood Screw - Non Metric 79625-6
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/4 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 500 PER JAR
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 1-1/4 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.331 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79625-6
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details