BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK PHOSPHATE FINISH
1-1/4 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
BIT SIZE #2
HEAD DIAMETER 0.0331 INCH
HEAD COLOR BLACK
PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Minerallac Company
Done
Datasheet
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK PHOSPHATE FINISH
1-1/4 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
BIT SIZE #2
HEAD DIAMETER 0.0331 INCH
HEAD COLOR BLACK
PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK PHOSPHATE FINISH
1-1/4 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
BIT SIZE #2
HEAD DIAMETER 0.0331 INCH
HEAD COLOR BLACK
PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK PHOSPHATE FINISH
1-1/4 INCH
0.026 INCH HEAD HEIGHT
#6 NOMINAL DIAMETER
18 TPI
BIT SIZE #2
HEAD DIAMETER 0.0331 INCH
HEAD COLOR BLACK
PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK