Minerallac Company Self Drilling Screw - Non Metric 79623

Description
#6-18 UNF-2A 1-1/4 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#6-18 UNF-2A 1-1/4 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79623 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79623
Self Drilling Screw - Non Metric 79623
#6-18 UNF-2A 1-1/4 INCH LENGTH STEEL MATERIAL BUGLE HEAD PHILLIPS DRIVE #2 DRILL POINT SIZE FINISH BLACK PHOSPHATE HEAD SIZE 0.331 INCH DIA X 0.026 INCH H PACKAGING QUANTITY 100 PER BOX
  • #6-18
  • UNF-2A
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • BUGLE HEAD
  • PHILLIPS DRIVE
  • #2 DRILL POINT SIZE
  • FINISH BLACK PHOSPHATE
  • HEAD SIZE 0.331 INCH DIA X 0.026 INCH H
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79623
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Bugle
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details