Minerallac Company Wood Screw - Non Metric 79620

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79620 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79620
Wood Screw - Non Metric 79620
BUGLE PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 8 TO 10 TPI BIT SIZE #2 HEAD DIAMETER 0.331 INCH HEAD COLOR YELLOW PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 8 TO 10 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.331 INCH
  • HEAD COLOR YELLOW
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79620
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Thumb Screws - 33505 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Self Tapping Screws - 570704 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details