Minerallac Company Wood Screw - Non Metric 79618

Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 79618 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
79618
Wood Screw - Non Metric 79618
BUGLE PHILLIPS TYPE STEEL MATERIAL BLACK PHOSPHATE FINISH 1-1/8 INCH 0.026 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 18 TPI BIT SIZE #2 HEAD DIAMETER 0.0331 INCH HEAD COLOR BLACK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • BUGLE PHILLIPS TYPE
  • STEEL MATERIAL
  • BLACK PHOSPHATE FINISH
  • 1-1/8 INCH
  • 0.026 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 18 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.0331 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79618
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41883 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 20 mm Long, Qty 50 - SH4MS20 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details