Minerallac Company Self Tapping Screw - Non Metric 79524

Description
#8-15 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 79524 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
79524
Self Tapping Screw - Non Metric 79524
#8-15 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.103 INCH HEAD HEIGHT
  • 0.247 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • WASHER OUTSIDE DIAMETER 0.67 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79524
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41854 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details