Minerallac Company Self Tapping Screw - Non Metric 79516-6

Description
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 79516-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
79516-6
Self Tapping Screw - Non Metric 79516-6
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A WASHER OUTSIDE DIAMETER 0.67 INCH PACKAGING QUANTITY 500 PER JAR
  • #8-15
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.103 INCH HEAD HEIGHT
  • 0.247 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • WASHER OUTSIDE DIAMETER 0.67 INCH
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79516-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wood Screws - 1443499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS103 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Sheet Metal Screw - HM1363-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
2 suppliers