Minerallac Company Self Tapping Screw - Non Metric 79508-6

Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT CULLY[TM] BRAND FINISH ZINC PLATED POINT TYPE A HEAD COLOR SILVER WASHER OUTSIDE DIAMETER 0.67 INCH APPLICATION THIN METAL (LESS THAN 0.05 INCH THICKNESS)
Datasheet
Description
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT CULLY[TM] BRAND FINISH ZINC PLATED POINT TYPE A HEAD COLOR SILVER WASHER OUTSIDE DIAMETER 0.67 INCH APPLICATION THIN METAL (LESS THAN 0.05 INCH THICKNESS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 79508-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
79508-6
Self Tapping Screw - Non Metric 79508-6
#8-15 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.103 INCH HEAD HEIGHT 0.247 INCH HEAD WIDTH ACROSS FLAT CULLY[TM] BRAND FINISH ZINC PLATED POINT TYPE A HEAD COLOR SILVER WASHER OUTSIDE DIAMETER 0.67 INCH APPLICATION THIN METAL (LESS THAN 0.05 INCH THICKNESS)
  • #8-15
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.103 INCH HEAD HEIGHT
  • 0.247 INCH HEAD WIDTH ACROSS FLAT
  • CULLY[TM] BRAND
  • FINISH ZINC PLATED
  • POINT TYPE A
  • HEAD COLOR SILVER
  • WASHER OUTSIDE DIAMETER 0.67 INCH
  • APPLICATION THIN METAL (LESS THAN 0.05 INCH THICKNESS)
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79508-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25003 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Machine Screw - 164-SCREW1032-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details