79505 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
79505
Description
1/2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 100 PER BOX
Description
1/2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 100 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
79505
1/2 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE 1/4 INCH
QUANTITY 100 PER BOX
- 1/2 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- SLOTTED DRIVE
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .151
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE 1/4 INCH
- QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
79505 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details
2 suppliers