Minerallac Company Self Drilling Screw - Non Metric 79440

Description
1/4 INCH-14 BSD 2-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
1/4 INCH-14 BSD 2-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79440 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79440
Self Drilling Screw - Non Metric 79440
1/4 INCH-14 BSD 2-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • 1/4 INCH-14
  • BSD
  • 2-1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 3/8 INCH
  • HEAD SIZE 0.371 INCH W X 0.181 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79440
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1240 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - HM1433-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Inch # 4
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details