Minerallac Company Self Drilling Screw - Non Metric 79432

Description
1/4 INCH-14 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX/125 PER STANDARD PACK
Datasheet
Description
1/4 INCH-14 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX/125 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79432 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79432
Self Drilling Screw - Non Metric 79432
1/4 INCH-14 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 25 PER BOX/125 PER STANDARD PACK
  • 1/4 INCH-14
  • BSD
  • 2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 3/8 INCH
  • HEAD SIZE 0.371 INCH W X 0.181 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 25 PER BOX/125 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79432
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hand Knob Screws - 13902 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Cap Screw, 2 in. Long, Qty 25 - SH25S200 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details