Minerallac Company Self Drilling Screw - Non Metric 79212

Description
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79212 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79212
Self Drilling Screw - Non Metric 79212
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #12-14
  • BSD
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.303 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79212
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - H1032BK25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details