Minerallac Company Self Drilling Screw - Non Metric 79212-6

Description
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79212-6 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79212-6
Self Drilling Screw - Non Metric 79212-6
#12-14 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.303 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 500 PER JAR
  • #12-14
  • BSD
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.303 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79212-6
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43985 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
 - 1599BTS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details