Minerallac Company Self Drilling Screw - Non Metric 79032

Description
#10-16 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
#10-16 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79032 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79032
Self Drilling Screw - Non Metric 79032
#10-16 BSD 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • #10-16
  • BSD
  • 2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.113 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79032
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Screws - 13905 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - HM1435-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details