Minerallac Company Self Drilling Screw - Non Metric 79020

Description
#10-16 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 79020 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
79020
Self Drilling Screw - Non Metric 79020
#10-16 BSD 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 5/16 INCH HEAD SIZE 0.309 INCH W X 0.113 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • BSD
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 5/16 INCH
  • HEAD SIZE 0.309 INCH W X 0.113 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 79020
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self Tapping Screws - 2552122 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details
1/4-20 Flat Head Machine Screw, 0.75
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
M3 Binding Head Screw, -3 Black - 9191-3 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details