78816-6 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
78816-6
Description
#8-18
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVE SIZE 1/4 INCH
PACKAGING QUANTITY 750 PER JAR
Description
#8-18
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVE SIZE 1/4 INCH
PACKAGING QUANTITY 750 PER JAR
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
78816-6
#8-18
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #8
DRIVE SIZE 1/4 INCH
PACKAGING QUANTITY 750 PER JAR
- #8-18
- 1 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #8
- DRIVE SIZE 1/4 INCH
- PACKAGING QUANTITY 750 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
78816-6 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details