Minerallac Company Self Drilling Screw - Non Metric 78812

Description
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 78812 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
78812
Self Drilling Screw - Non Metric 78812
#8-18 BSD 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #8-18
  • BSD
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 1/4 INCH
  • HEAD SIZE 0.247 INCH W X 0.103 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 78812
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Commercial, 0.187
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details