Minerallac Company Self Drilling Screw - Non Metric 78808-6

Description
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 78808-6 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
78808-6
Self Drilling Screw - Non Metric 78808-6
#8-18 BSD 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.103 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
  • #8-18
  • BSD
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 1/4 INCH
  • HEAD SIZE 0.247 INCH W X 0.103 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 78808-6
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1032BK10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
Wood Screws - 1456483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Machine Screw - SFR6-32X5/16-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
M8 X 1.25 Thread, 14mm Head Dia, 16mm Shoulder Length, 303 Stainless Steel - A 9X15M0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M8
View Details