Minerallac Company Self Drilling Screw - Non Metric 78616

Description
#6-20 BSD 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#6-20 BSD 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 78616 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
78616
Self Drilling Screw - Non Metric 78616
#6-20 BSD 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #1 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 1/4 INCH HEAD SIZE 0.247 INCH W X 0.087 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #6-20
  • BSD
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • #1 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • BIT SIZE 1/4 INCH
  • HEAD SIZE 0.247 INCH W X 0.087 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 78616
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Quarter Turn Screws - 34509 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details