Minerallac Company Self Tapping Screw - Non Metric 77432

Description
#14-10 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
#14-10 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77432 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77432
Self Tapping Screw - Non Metric 77432
#14-10 2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 25 PER BOX
  • #14-10
  • 2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.409 INCH HEAD HEIGHT
  • 0.375 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE 3/8 INCH
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77432
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41885 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM1435-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details