Minerallac Company Self Tapping Screw - Non Metric 77412

Description
#14-10 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#14-10 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77412 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77412
Self Tapping Screw - Non Metric 77412
#14-10 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.409 INCH HEAD HEIGHT 0.375 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 3/8 INCH PACKAGING QUANTITY 100 PER BOX
  • #14-10
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.409 INCH HEAD HEIGHT
  • 0.375 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE 3/8 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77412
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 1795688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Machine Screws - 570681 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
2 suppliers