Minerallac Company Self Tapping Screw - Non Metric 77048

Description
#10-12 3 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER CARDBOARD
Datasheet
Description
#10-12 3 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER CARDBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77048 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77048
Self Tapping Screw - Non Metric 77048
#10-12 3 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER CARDBOARD
  • #10-12
  • 3 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER CARDBOARD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77048
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43908 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details