Minerallac Company Self Tapping Screw - Non Metric 77024-6

Description
#10-16 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 350 PER JAR
Datasheet
Description
#10-16 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 350 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77024-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77024-6
Self Tapping Screw - Non Metric 77024-6
#10-16 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 350 PER JAR
  • #10-16
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED, PHILLIPS DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 350 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77024-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Slotted Jack Screw-Yellow w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details