Minerallac Company Self Tapping Screw - Non Metric 77020

Description
#10-16 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77020 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77020
Self Tapping Screw - Non Metric 77020
#10-16 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED, PHILLIPS DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Self Tapping Screw - Non Metric - 77020 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77020
Self Tapping Screw - Non Metric 77020
#10-16 1-1/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED, PHILLIPS DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77020
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details