Minerallac Company Self Tapping Screw - Non Metric 77012

Description
#10-16 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
#10-16 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77012 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77012
Self Tapping Screw - Non Metric 77012
#10-16 3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • #10-16
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED, PHILLIPS DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77012
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details