Minerallac Company Self Tapping Screw - Non Metric 77008-6

Description
#10-16 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet
Description
#10-16 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 77008-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
77008-6
Self Tapping Screw - Non Metric 77008-6
#10-16 1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED, PHILLIPS DRIVE 0.34 INCH HEAD HEIGHT 0.312 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A BIT SIZE 5/16 INCH HEAD COLOR SILVER PACKAGING QUANTITY 1000 PER JAR
  • #10-16
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED, PHILLIPS DRIVE
  • 0.34 INCH HEAD HEIGHT
  • 0.312 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • BIT SIZE 5/16 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 1000 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 77008-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41849 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1435-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details