76848 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
76848
Description
3 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
Description
3 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
76848
3 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 3
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
- 3 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- SLOTTED, PHILLIPS DRIVE
- LENGTH - DECIMAL 3
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- HEAD DIAMETER 1/4 INCH
- QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
76848 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details