Minerallac Company Self Tapping Screw - Non Metric 76816

Description
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 76816 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
76816
Self Tapping Screw - Non Metric 76816
#8-15 1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE 0.272 INCH HEAD HEIGHT 0.25 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE 1/4 INCH PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • 0.272 INCH HEAD HEIGHT
  • 0.25 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE 1/4 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 76816
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Fillister Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details