76612 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
76612
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
76612
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
HEAD DIAMETER 1/4 INCH
QUANTITY 100 PER BOX
- 3/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- SLOTTED, PHILLIPS DRIVE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- HEAD DIAMETER 1/4 INCH
- QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
76612 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details