75832 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
75832
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
Description
2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
75832
2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SQUARE DRIVE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
- 2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- OVAL HEAD
- SQUARE DRIVE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #2
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
75832 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Oval Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details