Minerallac Company Hex Screw - Non Metric 74432

Description
18-8 STAINLESS STEEL MATERIAL 2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL 2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 74432 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
74432
Hex Screw - Non Metric 74432
18-8 STAINLESS STEEL MATERIAL 2 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
  • 18-8 STAINLESS STEEL MATERIAL
  • 2 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 74432
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Thumb Screws - 33511 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1032BK10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details