Minerallac Company Hex Screw - Non Metric 74412

Description
18-8 STAINLESS STEEL MATERIAL 3/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL 3/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 74412 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
74412
Hex Screw - Non Metric 74412
18-8 STAINLESS STEEL MATERIAL 3/4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/4 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 74412
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details