Minerallac Company Hex Screw - Non Metric 74240

Description
18-8 STAINLESS STEEL MATERIAL 2-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL 2-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 74240 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
74240
Hex Screw - Non Metric 74240
18-8 STAINLESS STEEL MATERIAL 2-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • 18-8 STAINLESS STEEL MATERIAL
  • 2-1/2 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 74240
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41873 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Security Screws - 2539498 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Head Type Other; Philips
Standard Drives Torx; Torx
Material Stainless Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details