Minerallac Company Hex Screw - Non Metric 74216

Description
18-8 STAINLESS STEEL MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 74216 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
74216
Hex Screw - Non Metric 74216
18-8 STAINLESS STEEL MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • 18-8 STAINLESS STEEL MATERIAL
  • 1 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 74216
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43911 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details