Minerallac Company Self Tapping Screw - Non Metric 73232

Description
#12-11 2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#12-11 2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 73232 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
73232
Self Tapping Screw - Non Metric 73232
#12-11 2 INCH LENGTH 18-8 STAINLESS STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.122 INCH HEAD HEIGHT 0.396 INCH HEAD WIDTH ACROSS FLAT POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
  • #12-11
  • 2 INCH LENGTH
  • 18-8 STAINLESS STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.122 INCH HEAD HEIGHT
  • 0.396 INCH HEAD WIDTH ACROSS FLAT
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 73232
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Machine Screw - H1032BK100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details