73220 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
73220
Description
1-1/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #12
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BOX
Description
1-1/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #12
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
73220
1-1/4 INCH LENGTH
STAINLESS STEEL MATERIAL
FLAT HEAD
SQUARE SOCKET DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #12
BIT SIZE #3
PACKAGING QUANTITY 50 PIECES PER BOX
- 1-1/4 INCH LENGTH
- STAINLESS STEEL MATERIAL
- FLAT HEAD
- SQUARE SOCKET DRIVE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #12
- BIT SIZE #3
- PACKAGING QUANTITY 50 PIECES PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
73220 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details